RECOM Power, Inc. DC DC Converters REC30-483.4SZ

Description
Isolated Module DC DC Converter 1 Output 3.4V 6A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.4V 6A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-483.4SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-483.4SZ-ND
DC DC Converters REC30-483.4SZ-ND
Isolated Module DC DC Converter 1 Output 3.4V 6A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.4V 6A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power - 76Y2381 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power
76Y2381
Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power 76Y2381
DC-DC CONVERTER, 3.4V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.4V, 6A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:3.4V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC30-483.4SZ-ND 76Y2381
Product Name DC DC Converters Dc-Dc Converter, 3.4V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5W Isolated DC-DC converters - PXC05-48WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approval IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - TRETEC2448N - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 48 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details