RECOM Power, Inc. DC DC Converters REC30-4812S

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC30-4812S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC30-4812S-ND
DC DC Converters REC30-4812S-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 36V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power - 76Y2374 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
76Y2374
Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power 76Y2374
DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 2.5A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC30-4812S-ND 76Y2374
Product Name DC DC Converters Dc-Dc Converter, 12V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1500W, 9 to 80V Input Non-Isolated DC-DC Buck-Boost Converter with PHEPT - i9C4W030A480V-NC3-R - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
DC Output Voltage 9.6 to 60.0 volts
DC Output Current 30 amps
View Details