RECOM Power, Inc. DC DC Converters REC30-245.1S

Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2592-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2592-5-ND
DC DC Converters 945-2592-5-ND
Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5.1V 6A 18V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-REC30-245.1S-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-REC30-245.1S-CHP
DC DC Converters 1486-REC30-245.1S-CHP
DC DC CONVERTER 5.1V 30W

DC DC CONVERTER 5.1V 30W

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power - 76Y2370 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power
76Y2370
Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power 76Y2370
DC-DC CONVERTER, 5.1V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 6A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Isolation Voltage:1.6kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2592-5-ND 76Y2370
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 6A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details