Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-4809DRW/H4/C/SMD |
| Product Name | DC to DC Converter |
| Output Voltage | 9 volts |