The REC3-4805DRW/H2/A is a 3W DC/DC converter with a 4:1 input voltage range of 18-72VDC, offering a dual ±5V output at ±300mA. It features 2kVDC/1s isolation, A-pinning, and operates with feedback regulation. Efficiency ranges from 77% to 80% at full load, with a maximum capacitive load of ±2200µF. The converter supports continuous short-circuit protection and can deliver 140% rated power transiently. It is packaged in a DIP24 plastic case with a non-conductive housing, measuring 31.6mm × 20.3mm × 10.6mm, and meets IEC60950-1, UL60950-1, CAN/CSA-C22.2 No. 60950-1-03, and EN55032 standards.
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REC3-4805DRW/H2/A |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |