Infineon Technologies AG Buck 12A Step-Down DC-DC Converter IC IR3476MTRPBF

Description
IC REG BUCK ADJ 12A 16QFN Product overview: IR3476MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3476MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 12A 16QFN Product overview: IR3476MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3476MTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 12A Step-Down DC-DC Converter IC - 739-IR3476MTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 12A Step-Down DC-DC Converter IC
739-IR3476MTRPBF
Buck 12A Step-Down DC-DC Converter IC 739-IR3476MTRPBF
IC REG BUCK ADJ 12A 16QFN Product overview: IR3476MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3476MTRPBF can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 12A 16QFN Product overview: IR3476MTRPBF from Infineon Technologies is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 12A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 12A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-IR3476MTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-IR3476MTRPBF
Product Name Buck 12A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 36 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details