RECOM Power, Inc. DC to DC Converter REC3-2415SRW/H4/A/CTRL

Description
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet
Description
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REC3-2415SRW/H4/A/CTRL - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REC3-2415SRW/H4/A/CTRL
DC to DC Converter REC3-2415SRW/H4/A/CTRL
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REC3-2415SRW/H4/A/CTRL
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details
Buck 5A 42V Step-Down DC-DC Converter IC - 739-LM22678TJ-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 1.28 volts
Input Voltage 42 volts
View Details
3 suppliers
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87202 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details