Texas Instruments Power Supplies - Board Mount - DC DC Converters LMZM23600V5SILT

Description
Win Source Part Number: 1237370-LMZM23600V5S ILT Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Package / Case: 10-LDFN Exposed Pad, Module Supplier Device Package: 10-uSIP (3.8x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49459-6,296-4945 9-2,296-49459-1 Base Product Number: LMZM23600
Request a Quote Datasheet
Description
Win Source Part Number: 1237370-LMZM23600V5S ILT Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Package / Case: 10-LDFN Exposed Pad, Module Supplier Device Package: 10-uSIP (3.8x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49459-6,296-4945 9-2,296-49459-1 Base Product Number: LMZM23600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237370-LMZM23600V5SILT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237370-LMZM23600V5SILT
Power Supplies - Board Mount - DC DC Converters 1237370-LMZM23600V5SILT
Win Source Part Number: 1237370-LMZM23600V5S ILT Category: Power Supplies - Board Mount>DC DC Converters Type: Non-Isolated PoL Module Features: OCP, SCP, UVLO Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 250 Mounting: SMD (SMT) Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 4V Voltage - Input (Max): 36V Voltage - Output 1: 5V Efficiency: 90% Package / Case: 10-LDFN Exposed Pad, Module Supplier Device Package: 10-uSIP (3.8x3) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-49459-6,296-4945 9-2,296-49459-1 Base Product Number: LMZM23600

Win Source Part Number: 1237370-LMZM23600V5SILT
Category: Power Supplies - Board Mount>DC DC Converters
Type: Non-Isolated PoL Module
Features: OCP, SCP, UVLO
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 250
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 4V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 90%
Package / Case: 10-LDFN Exposed Pad, Module
Supplier Device Package: 10-uSIP (3.8x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-49459-6,296-49459-2,296-49459-1
Base Product Number: LMZM23600

Buy Now Datasheet
Buck Step-Down DC-DC Converter IC - 132-LMZM23600V5SILT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
132-LMZM23600V5SILT
Buck Step-Down DC-DC Converter IC 132-LMZM23600V5SILT
36-V, 0.5-A Step-Down DC/DC Power Module in 3.8-mm x 3-mm Package 10-uSiP -40 to 125 Product overview: LMZM23600V5SILT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM23600V5SILT can be used for catalog matching and distributor lookup.

36-V, 0.5-A Step-Down DC/DC Power Module in 3.8-mm x 3-mm Package 10-uSiP -40 to 125 Product overview: LMZM23600V5SILT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZM23600V5SILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237370-LMZM23600V5SILT 132-LMZM23600V5SILT
Product Name Power Supplies - Board Mount - DC DC Converters Buck Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel
Unlock Full Specs
to access all available technical data