DC DC CONVERTER 5V 3W Product overview: REC3-2405SRW/H2/A from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-REC3-2405SRW/H2/
Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be either DIP-24 plastic or 5-side-shielded DIP24 metal case (=option ""/M"") as well as SMD pinning (= option ""/SMD""). For all the above variants, 2 industry-standard pinouts (= option ""/A"" or ""/C"") are available, and B pinning is available with 1.6kVDC isolation. Remote on/off control is possible with the /CTRL option (A pinning only). The converters can deliver 140% rated power for short periods of time to cope with applications with large capacitive loads or high start up currents.
CONV DC/DC 3W 18-36VIN 05VOUT
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-REC3-2405SRW/H2/A | REC3-2405SRW/H2/A | 655-REC3-2405SRW/H2/A |
| Product Name | 5V 3W DC-DC Converter IC | DC to DC Converter | CONV DC/DC 3W 18-36VIN 05VOUT |
| Package Type | Other; Tube | DIP; Other; 24-DIP Module, 8 Leads | |
| Output Voltage | 5 volts | 5 volts | 5 volts |
| Input Voltage | 36 volts | 18 to 36 volts | 24 volts |