RECOM Power, Inc. DC DC Converters REC3-0505SRW/H4/A/X2

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC3-0505SRW/H4/A/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC3-0505SRW/H4/A/X2-ND
DC DC Converters REC3-0505SRW/H4/A/X2-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power - 63X1038 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power
63X1038
Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power 63X1038
DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.6A, DIP; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:20.3mm; Depth:32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC3-0505SRW/H4/A/X2-ND 63X1038
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.6A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
120 W High Input  Single Phase Single Output Low Profile Power Supplies - PSH-12024 - Altech Corp.
Specs
Type DC Power Supply; High Voltage
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details