RECOM Power, Inc. DC DC Converters REC20-1215D

Description
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC20-1215D-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC20-1215D-ND
DC DC Converters REC20-1215D-ND
Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 670mA, 670mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 76Y2324 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
76Y2324
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 76Y2324
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC20-1215D-ND 76Y2324
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6700 amps 0.6700 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
DC-DC Converters - CC6-0305SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers