Isolated Module DC DC Converter 2 Output 12V -12V 835mA, 835mA 9V - 18V Input
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:835mA; Output Voltage - Output 2:-12V; Width:50.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REC20-1212D-ND | 76Y2322 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.8350 amps | 0.8350 amps |
| DC Input Voltage | 9.0 to 18.0 volts |