RECOM Power, Inc. DC DC Converters REC15E-4824SZ

Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-4824SZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-4824SZ-ND
DC DC Converters REC15E-4824SZ-ND
Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power - 69AC5399 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
69AC5399
Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power 69AC5399
DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Height:10mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 0.625A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:625mA; Output Voltage - Output 2:-; Height:10mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-4824SZ-ND 69AC5399
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 0.625A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.6250 amps 0.6250 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Fan Cooled DC/AC Inverter with Sine Wave Output - CSI 500F-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details