RECOM Power, Inc. DC DC Converters REC15E-2415SZ/X2

Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15E-2415SZ/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15E-2415SZ/X2-ND
DC DC Converters REC15E-2415SZ/X2-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power - 69AC5384 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
69AC5384
Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power 69AC5384
DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15E-2415SZ/X2-ND 69AC5384
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data