RECOM Power, Inc. DC DC Converters REC15-4805D/H2/M/X2

Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REC15-4805D/H2/M/X2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REC15-4805D/H2/M/X2-ND
DC DC Converters REC15-4805D/H2/M/X2-ND
Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power - 44AC1024 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power
44AC1024
Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power 44AC1024
DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REC15-4805D/H2/M/X2-ND 44AC1024
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.5 amps 1.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI2420AP - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details