RECOM Power, Inc. DC DC Converters REC15-2415SZ/H2/M

Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-2495-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-2495-ND
DC DC Converters 945-2495-ND
Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-REC15-2415SZ/H2/M-CHP - DigiKey
Thief River Falls, MN, United States
DC DC CONVERTER 15V 15W

DC DC CONVERTER 15V 15W

Buy Now Datasheet
Dc-Dc Converter, Medical, 15V, 1A, Dip; Output Power Max Recom Power - 63X0469 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 15V, 1A, Dip; Output Power Max Recom Power
63X0469
Dc-Dc Converter, Medical, 15V, 1A, Dip; Output Power Max Recom Power 63X0469
DC-DC CONVERTER, MEDICAL, 15V, 1A, DIP; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 15V, 1A, DIP; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2495-ND 63X0469
Product Name DC DC Converters Dc-Dc Converter, Medical, 15V, 1A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 65 C (-40 to 149 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 802L-10KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS100/24/4.2 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details