Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 36V Input
DC-DC CONVERTER, MEDICAL, 2 O/P, 15W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | REC15-2412DZ/H2/M/X2-ND | 44AC1002 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 15W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) | |
| DC Output Current | 0.6250 amps | 0.6250 amps |
| DC Input Voltage | 18.0 to 36.0 volts |