The RCD-24-0.70 is a DC-DC constant current LED driver designed for driving high power white LEDs with an output current of 700mA and a maximum output voltage of 35V. It operates within a wide input voltage range of 4.5V to 36V and features high efficiency of up to 96%. The driver supports both digital PWM and analogue voltage dimming, allowing for flexible control of LED brightness. It is equipped with short circuit protection and is rated for an ambient temperature range of -40°C to +71°C, ensuring reliability in various operating conditions. The product is available in both pinned and wired versions, with an IP67 rating for the wired variant, making it suitable for outdoor applications. The RCD-24-0.70 also comes with a five-year warranty, indicating the manufacturer's confidence in its durability and performance.
LED DRIVER, DC-DC, CC, 0.7A, 35V; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:24.5W; Output Voltage Max:35V; Output Current:700mA; Dimming Control Type:-; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes
The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any external components. Despite its compact size, the RCD series is fully featured with very high efficiency, wide input voltage range, high ambient operating temperature and two means of LED dimming: PWM/digital control and analogue voltage dimming. Both dimming controls are independent and can be combined. The driver is also designed to be as reliable as the LEDs it is driving, even at the full operating temperature of up to 85°C. A wired version is also available (/W option).
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 62X9995 | 70052138 |
| Product Name | Led Driver, Dc-Dc, Cc, 0.7A, 35V; Power Supply Approvals Recom Power | LED DRIVER; CONSTANT CURRENT; PC MOUNT;4.5-36VDC; 1-700 MA |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | ? to 35.0 volts | 2.0 to 32.0 volts |
| DC Output Current | 0.7000 amps | |
| DC Output Power | 24.5 watts | |
| Type | DC-DC Converter |