RECOM Power, Inc. Led Driver, Dc-Dc, Cc, 0.5A, 35V; Power Supply Approvals Recom Power RCD-24-0.50/W

Description
LED DRIVER, DC-DC, CC, 0.5A, 35V; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:-; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, DC-DC, CC, 0.5A, 35V; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:-; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Dc-Dc, Cc, 0.5A, 35V; Power Supply Approvals Recom Power - 62X9973 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Dc-Dc, Cc, 0.5A, 35V; Power Supply Approvals Recom Power
62X9973
Led Driver, Dc-Dc, Cc, 0.5A, 35V; Power Supply Approvals Recom Power 62X9973
LED DRIVER, DC-DC, CC, 0.5A, 35V; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:-; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes

LED DRIVER, DC-DC, CC, 0.5A, 35V; Power Supply Approvals:ITE; Product Range:RCD-24 Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:-; DC / DC Converter Mounting:Chassis RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9973
Product Name Led Driver, Dc-Dc, Cc, 0.5A, 35V; Power Supply Approvals Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Versapower-Xtreme - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation, Meatal Heating
AC Output Voltage 240.0 to 480.0 volts
View Details
Power Supply - 41439457 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details