LED DRIVER, 1 O/P, 17.5W, 35V, 0.5A; Power Supply Approvals:ITE; Product Range:RCD-24-PL Series; Output Power Max:17.5W; Output Voltage Max:35V; Output Current:500mA; Dimming Control Type:Analogue, Digital, PWM; Input Voltage Max:36VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 62X9968 |
| Product Name | Led Driver, 1 O/p, 17.5W, 35V, 0.5A; Power Supply Approvals Recom Power |
| DC Output Voltage | ? to 35.0 volts |