RECOM Power, Inc. Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power RCD-24-0.30/W/VREF

Description
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24 Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24 Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power - 62X9952 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power
62X9952
Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power 62X9952
LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24 Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

LED DRIVER, 1 O/P, 10.5W, 35V, 0.3A; Product Range:RCD-24 Series; Output Power Max:10.5W; Output Voltage Max:35V; Output Current:300mA; Dimming Control Type:Analogue, Digital, PWM; DC / DC Converter Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62X9952
Product Name Led Driver, 1 O/p, 10.5W, 35V, 0.3A; Product Range Recom Power
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details