1.67A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
LED Driver CV 20W 12V Low Profile
LED DRIVER, SINGLE O/P, CV MODE, 20W; Power Supply Approvals:-; Output Power Max:20W; Output Voltage Max:12V; Output Current:1.67A; LED Driver Mode:Constant Voltage; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes
LED Drivers Power Supplies 20W 230Vin 12Vout 0-1.67A
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 945-2951-ND | 1314727 | 98Y1664 | RACV20-12-LP |
| Product Name | LED Drivers | LED Drivers | Led Driver, Single O/p, Cv Mode, 20W; Power Supply Approvals Recom Power | LED Drivers Power Supplies |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Output Voltage | 12 volts | 12 volts | ||
| Output Current | 1670 milliamps | 1670 milliamps | ||
| Efficiency | 82 % | |||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |