RECOM Power, Inc. LED Drivers RACV12-12-LP

Description
1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-2949-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2949-ND
LED Drivers 945-2949-ND
1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output

1A 12V Constant Voltage LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
LED Drivers - 1314722 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1314722
LED Drivers 1314722
LED Driver CV 12W 12V Low Profile

LED Driver CV 12W 12V Low Profile

Supplier's Site
Led Driver, Single O/p, Cv Mode, 12W; Power Supply Approvals Recom Power - 98Y1662 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cv Mode, 12W; Power Supply Approvals Recom Power
98Y1662
Led Driver, Single O/p, Cv Mode, 12W; Power Supply Approvals Recom Power 98Y1662
LED DRIVER, SINGLE O/P, CV MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:12V; Output Current:1A; LED Driver Mode:Constant Voltage; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CV MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:12V; Output Current:1A; LED Driver Mode:Constant Voltage; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 945-2949-ND 1314722 98Y1662
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cv Mode, 12W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 12 volts 12 volts
Output Current 1000 milliamps 1000 milliamps
Efficiency 78 %
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-SKY82896-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers
150MA LED Driver IC - 137-NCR421ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
8 suppliers