RECOM Power, Inc. LED Drivers RACT25-700

Description
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-3068-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-3068-ND
LED Drivers 945-3068-ND
700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output

700mA 18 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
LED Drivers - 1466702 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1466702
LED Drivers 1466702
LED Driver, Triac Dimmable 25W 700mA

LED Driver, Triac Dimmable 25W 700mA

Supplier's Site
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power - 22AC6428 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power
22AC6428
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power 22AC6428
LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:36V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:36V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 945-3068-ND 1466702 22AC6428
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 18 to 36 volts 36 volts
Output Current 700 milliamps 700 milliamps
Efficiency 85 %
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
DIP LED Driver IC - 137-A6275EA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers