RECOM Power, Inc. LED Drivers RACT25-500

Description
LED Driver, Triac Dimmable 25W 500mA
Request a Quote Datasheet
Description
LED Driver, Triac Dimmable 25W 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1466701 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1466701
LED Drivers 1466701
LED Driver, Triac Dimmable 25W 500mA

LED Driver, Triac Dimmable 25W 500mA

Supplier's Site
LED Drivers - 945-3063-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-3063-ND
LED Drivers 945-3063-ND
500mA 25 ~ 50V Constant Current LED Driver AC DC Converter Topology 1 Output

500mA 25 ~ 50V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power - 22AC6427 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power
22AC6427
Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power 22AC6427
LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:50V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 25W; Power Supply Approvals:-; Output Power Max:25W; Output Voltage Max:50V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1466701 945-3063-ND 22AC6427
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 25W; Power Supply Approvals Recom Power
Type Dimmable Constant Current
Number of Channels 1 #
Features RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 25 to 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL97632IRT18Z-TK - Lingto Electronic Limited
Specs
Output Current 50 milliamps
View Details
LED Drivers - 9011494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 2 #
Features RoHS Compliant
View Details
Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
Linear LED Driver IC - BCR321U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 250 milliamps
Output Power 1 watts
View Details
2 suppliers