RECOM Power, Inc. LED Drivers RACT12-700

Description
700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-3078-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-3078-ND
LED Drivers 945-3078-ND
700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output

700mA 9 ~ 18V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
LED Drivers - 1466694 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1466694
LED Drivers 1466694
LED Driver, Triac Dimmable 12W 700mA

LED Driver, Triac Dimmable 12W 700mA

Supplier's Site
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power - 22AC6420 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
22AC6420
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power 22AC6420
LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:18V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:18V; Output Current:700mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 945-3078-ND 1466694 22AC6420
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 9 to 18 volts 18 volts
Output Current 700 milliamps 700 milliamps
Efficiency 81 %
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Drivers - A8430EEK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 to 10 volts
Output Voltage 36 volts
View Details
3 suppliers