RECOM Power, Inc. LED Drivers RACT12-350

Description
350mA 18 ~ 35V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet
Description
350mA 18 ~ 35V Constant Current LED Driver AC DC Converter Topology 1 Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 945-3082-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-3082-ND
LED Drivers 945-3082-ND
350mA 18 ~ 35V Constant Current LED Driver AC DC Converter Topology 1 Output

350mA 18 ~ 35V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
LED Drivers - 1466692 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1466692
LED Drivers 1466692
LED Driver, Triac Dimmable 12W 350mA

LED Driver, Triac Dimmable 12W 350mA

Supplier's Site
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power - 22AC6418 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
22AC6418
Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power 22AC6418
LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:35V; Output Current:350mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 12W; Power Supply Approvals:-; Output Power Max:12W; Output Voltage Max:35V; Output Current:350mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 945-3082-ND 1466692 22AC6418
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 12W; Power Supply Approvals Recom Power
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 18 to 35 volts 35 volts
Output Current 350 milliamps 350 milliamps
Efficiency 81 %
Features RoHS Compliant RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products