AC/DC CONVERTER 24V 90W
90W AC/DC-CONVERTER 'POWERLINE' 2"X4" OF 4KV REG ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RACM90-24SK/OF-ND | 52AK7982 |
| Product Name | AC DC Converters | 90W Ac/dc-Converter 'powerline' 2x4 Of 4Kv Reg Rohs Compliant Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Features | Power Factor Correction | |
| Operating Temperature | -40 to 90 C (-40 to 194 F) |