RECOM Power, Inc. AC DC Converters RACM65-48S/OF

Description
Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-48S/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-48S/OF-ND
AC DC Converters RACM65-48S/OF-ND
Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.36A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.36A; Power Supply Approvals Recom Power - 76Y2320 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.36A; Power Supply Approvals Recom Power
76Y2320
Power Supply, Ac-Dc, 48V, 1.36A; Power Supply Approvals Recom Power 76Y2320
POWER SUPPLY, AC-DC, 48V, 1.36A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.36A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-48S/OF-ND 76Y2320
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.36A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Power Supply - 343177 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Output Voltage 264.0 volts
DC Output Voltage 12.0 volts
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details