RECOM Power, Inc. AC DC Converters RACM65-15S/OF

Description
Open Frame AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM65-15S/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM65-15S/OF-ND
AC DC Converters RACM65-15S/OF-ND
Open Frame AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power - 76Y2312 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
76Y2312
Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power 76Y2312
POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 4.34A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:4.34A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM65-15S/OF-ND 76Y2312
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 4.34A; No. Of Outputs Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR110-45T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers