RECOM Power, Inc. AC DC Converters RACM600-24SL/OF

Description
Open Frame AC DC Converters 1 Output 24V 25A 80 ~ 240 VAC, 100 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 25A 80 ~ 240 VAC, 100 ~ 275 VAC, 120 ~ 300 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM600-24SL/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM600-24SL/OF-ND
AC DC Converters 945-RACM600-24SL/OF-ND
Open Frame AC DC Converters 1 Output 24V 25A 80 ~ 240 VAC, 100 ~ 275 VAC, 120 ~ 300 VDC Input

Open Frame AC DC Converters 1 Output 24V 25A 80 ~ 240 VAC, 100 ~ 275 VAC, 120 ~ 300 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Recom Power - 08AK8758 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Recom Power
08AK8758
Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Recom Power 08AK8758
POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):450W; Input Voltage VAC:80V AC to 275V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 25A; Power Supply Approvals:-; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):450W; Input Voltage VAC:80V AC to 275V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM600-24SL/OF-ND 08AK8758
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 25A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details