RECOM Power, Inc. AC DC Converters RACM40-36SK/OF

Description
Open Frame AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM40-36SK/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM40-36SK/OF-ND
AC DC Converters 945-RACM40-36SK/OF-ND
Open Frame AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 36V 1.111A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 1.111A; Power Supply Approvals Recom Power - 91AH9683 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 1.111A; Power Supply Approvals Recom Power
91AH9683
Power Supply, Ac-Dc, 36V, 1.111A; Power Supply Approvals Recom Power 91AH9683
POWER SUPPLY, AC-DC, 36V, 1.111A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 1.111A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM40-36SK/OF-ND 91AH9683
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 1.111A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details