RECOM Power, Inc. AC DC Converters RACM40-18SK/OF

Description
Open Frame AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RACM40-18SK/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RACM40-18SK/OF-ND
AC DC Converters 945-RACM40-18SK/OF-ND
Open Frame AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 18V 2.222A 80 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 2.222A; Power Supply Approvals Recom Power - 91AH9673 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 2.222A; Power Supply Approvals Recom Power
91AH9673
Power Supply, Ac-Dc, 18V, 2.222A; Power Supply Approvals Recom Power 91AH9673
POWER SUPPLY, AC-DC, 18V, 2.222A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 2.222A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RACM40-18SK/OF-ND 91AH9673
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 2.222A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details