Open Frame AC DC Converters 1 Output 15V 2.667A 80 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 15V, 2.667A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RACM40-15SK/OF-ND | 91AH9668 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 2.667A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | 80.0 to 264.0 volts |