RECOM Power, Inc. AC DC Converters RACM40-05S/OF

Description
Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - RACM40-05S/OF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
RACM40-05S/OF-ND
AC DC Converters RACM40-05S/OF-ND
Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Recom Power - 76Y2284 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Recom Power
76Y2284
Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Recom Power 76Y2284
POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RACM40-05S/OF-ND 76Y2284
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 8A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details
3-phase, 400V or 480V Input, 300W Industrial Quality Power Supply - HTP 300-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details