Open Frame AC DC Converters 1 Output 54V 4.26A 80 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 54V, 4.26A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):230W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:54V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-RACM230-54SG-ND | 1907540 | 78AH8711 |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply, Ac-Dc, 54V, 4.26A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | Medical Power Supply | DC Power Supply |
| Form Factor | Open Frame | Board Mount | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 C (-40 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | 80.0 to 264.0 volts |