Recom RACM130E-15SK/ENC AC/DC Converter
Recom RACM130E-15SK/ENC AC/DC Converter
Recom RACM130E-15SK/ENC AC/DC Converter
AC/DC CONVERTER 15V 130W
130W AC/DC-CONVERTER 'POWERLINE' 2"X4" 4KV REG
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2745350 | 945-RACM130E-15SK/ENC-ND | 52AK7967 |
| Product Name | AC-DC Converters | AC DC Converters | 130W Ac/dc-Converter 'powerline' 2x4 4Kv Reg Recom Power |
| Type | AC/DC Converter | AC/DC Converter; 1 | DC Power Supply |
| Operating Temperature | -40 C (-40 F) | -40 to 90 C (-40 to 194 F) | |
| Regulatory Compliance | RoHS Compliant | ||
| DC Output Voltage | 15.0 volts | ||
| DC Output Current | 8.66 amps |