RECOM Power, Inc. AC DC Converters RACM100-15S

Description
Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2258-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2258-ND
AC DC Converters 945-2258-ND
Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 6.67A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Recom Power - 44Y8928 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Recom Power
44Y8928
Power Supply, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Recom Power 44Y8928
POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2258-ND 44Y8928
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Recom Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -25 to 85 C (-13 to 185 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers