RECOM Power, Inc. AC DC Converters RACG100-24S

Description
Enclosed AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2614-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2614-ND
AC DC Converters 945-2614-ND
Enclosed AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Recom Power - 79Y0142 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Recom Power
79Y0142
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Recom Power 79Y0142
POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-2614-ND 79Y0142
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details