RECOM Power, Inc. LED Drivers RACD20-500-LP

Description
LED Driver CC 20W 500mA Low Profile
Request a Quote Datasheet
Description
LED Driver CC 20W 500mA Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1314725 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
1314725
LED Drivers 1314725
LED Driver CC 20W 500mA Low Profile

LED Driver CC 20W 500mA Low Profile

Supplier's Site
LED Drivers - 945-2943-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
945-2943-ND
LED Drivers 945-2943-ND
500mA 2 ~ 40V Constant Current LED Driver AC DC Converter Topology 1 Output

500mA 2 ~ 40V Constant Current LED Driver AC DC Converter Topology 1 Output

Buy Now Datasheet
Led Driver, Single O/p, Cc Mode, 20W; Power Supply Approvals Recom Power - 98Y1656 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Single O/p, Cc Mode, 20W; Power Supply Approvals Recom Power
98Y1656
Led Driver, Single O/p, Cc Mode, 20W; Power Supply Approvals Recom Power 98Y1656
LED DRIVER, SINGLE O/P, CC MODE, 20W; Power Supply Approvals:-; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

LED DRIVER, SINGLE O/P, CC MODE, 20W; Power Supply Approvals:-; Output Power Max:20W; Output Voltage Max:40V; Output Current:500mA; LED Driver Mode:Constant Current; Input Voltage Min:198V; Input Voltage Max:264V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1314725 945-2943-ND 98Y1656
Product Name LED Drivers LED Drivers Led Driver, Single O/p, Cc Mode, 20W; Power Supply Approvals Recom Power
Number of Channels 1 #
Features RoHS Compliant RoHS Compliant RoHS Compliant
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 2 to 40 volts 40 volts
Output Current 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5646S700X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers