LED Driver Constant Current 350mA 7W
350mA 10 ~ 20V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 7884561 | 945-2115-ND |
| Product Name | LED Drivers | LED Drivers |
| Number of Channels | 1 # | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |