RECOM Power, Inc. AC DC Converters RAC25-24SK/480

Description
AC/DC CONVERTER 24V 25W
Request a Quote Datasheet
Description
AC/DC CONVERTER 24V 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC25-24SK/480-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC25-24SK/480-ND
AC DC Converters 945-RAC25-24SK/480-ND
AC/DC CONVERTER 24V 25W

AC/DC CONVERTER 24V 25W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.04A; Power Supply Approvals Recom Power - 50AK9292 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.04A; Power Supply Approvals Recom Power
50AK9292
Power Supply, Ac-Dc, 24V, 1.04A; Power Supply Approvals Recom Power 50AK9292
POWER SUPPLY, AC-DC, 24V, 1.04A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:46.43mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.04A; Power Supply Approvals:ITE & Laboratory; No. of Outputs:1 Output; Output Power Max:25W; Output Voltage - Output 1:24V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Width:46.43mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC25-24SK/480-ND 50AK9292
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 1.04A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 1.04 amps 1.04 amps
AC Input Voltage 85.0 to 528.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-45-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details