RECOM Power, Inc. AC DC Converters RAC20-15DK

Description
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-3240-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3240-ND
AC DC Converters 945-3240-ND
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1834105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834105P
Switching Power Supplies 1834105P
Recom RAC20-15DK Switching Power Supply

Recom RAC20-15DK Switching Power Supply

Supplier's Site
Switching Power Supplies - 1834105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1834105
Switching Power Supplies 1834105
Recom RAC20-15DK Switching Power Supply

Recom RAC20-15DK Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Recom Power - 71AC6816 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Recom Power
71AC6816
Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Recom Power 71AC6816
POWER SUPPLY, AC-DC, 2 O/P, 20W; Power Supply Approvals:ITE & Household; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 2 O/P, 20W; Power Supply Approvals:ITE & Household; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-15V; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-15DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-15DK
Power Supplies - Board Mount - AC DC Converters RAC20-15DK
AC/DC CONVERTER +/-15V 20W

AC/DC CONVERTER +/-15V 20W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-3240-ND 1834105P 1834105 71AC6816 RAC20-15DK
Product Name AC DC Converters Switching Power Supplies Switching Power Supplies Power Supply, Ac-Dc, 2 O/p, 20W; Power Supply Approvals Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 0.6700 amps 1.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data