RECOM Power, Inc. AC DC Converters RAC20-15DK/277

Description
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC20-15DK/277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC20-15DK/277-ND
AC DC Converters 945-RAC20-15DK/277-ND
Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 2 Output 15V -15V 670mA, 670mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Recom Power - 26AJ4827 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Recom Power
26AJ4827
Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Recom Power 26AJ4827
POWER SUPPLY, AC-DC, 15V, 0.67A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 0.67A; Power Supply Approvals:ITE; No. of Outputs:2 Output; Output Power Max:20W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-15V; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC20-15DK/277-ND 26AJ4827
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 0.67A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6700 amps 0.6700 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details