Recom RAC20-12SN Switching Power Supply
Enclosed AC DC Converters 1 Output 12V 1.66A 90 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 12V, 1.66A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.66A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC CONVERTER 12V 20W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1245537 | 945-2930-ND | 98Y1667 | RAC20-12SN |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 1.66A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | -40 to ? C (-40 to ? F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 12.0 volts | 12.0 volts | ||
| Number of Outputs | 1 # | 1 # |