RECOM Power, Inc. AC DC Converters RAC20-05SN

Description
Enclosed AC DC Converters 1 Output 5V 3.6A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 3.6A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-2929-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-2929-ND
AC DC Converters 945-2929-ND
Enclosed AC DC Converters 1 Output 5V 3.6A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 3.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 3.6A; No. Of Outputs Recom Power - 98Y1666 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 3.6A; No. Of Outputs Recom Power
98Y1666
Power Supply, Ac-Dc, 5V, 3.6A; No. Of Outputs Recom Power 98Y1666
POWER SUPPLY, AC-DC, 5V, 3.6A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 3.6A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - RAC20-05SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
RAC20-05SN
Power Supplies - Board Mount - AC DC Converters RAC20-05SN
AC/DC CONVERTER 5V 20W

AC/DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-2929-ND 98Y1666 RAC20-05SN
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 3.6A; No. Of Outputs Recom Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to ? C (-40 to ? F)
DC Output Current 3.6 amps 3.6 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data