RECOM Power, Inc. Switching Power Supplies RAC150-12SG/ENC

Description
Recom RAC150-12SG/ENC
Request a Quote Datasheet
Description
Recom RAC150-12SG/ENC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1369208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1369208
Switching Power Supplies 1369208
Recom RAC150-12SG/ENC

Recom RAC150-12SG/ENC

Supplier's Site
AC DC Converters - 945-3023-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-3023-ND
AC DC Converters 945-3023-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Recom Power - 06AC1162 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Recom Power
06AC1162
Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Recom Power 06AC1162
POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 12.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:150W; Output Voltage - Output 1:12V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1369208 945-3023-ND 06AC1162
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 12.5A; Power Supply Approvals Recom Power
Form Factor Wall Mount
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227796 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details