The power supply is an AC-DC converter with an output voltage of 5V and a maximum output current of 3A, providing a total output power of 15W. It is designed for applications requiring a single output and is compliant with RoHS standards. The product has received approvals for ITE and household use, ensuring its suitability for various electronic applications. The isolation withstand voltage is rated at 3kVAC, which is important for ensuring safety and reliability in operation. This power supply is part of the Recom Power product line, available through Newark, an Avnet Company.
Enclosed AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC CONVERTER 5V 15W
POWER SUPPLY, AC-DC, 5V, 3A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-3189-ND | RAC15-05SK | 62AC9646 |
| Product Name | AC DC Converters | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 5V, 3A; Power Supply Approvals Recom Power |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 3 amps | 3 amps | |
| AC Input Voltage | 85.0 to 264.0 volts |