The AC-DC Converter from Recom Power, part number 87X1193, provides a regulated output of 24V at a maximum current of 0.42A, delivering a total output power of 10W. It operates within an input voltage range of 80VAC to 305VAC and is suitable for various applications including automation, IoT, and smart buildings. The converter features high efficiency, low standby power consumption of less than 0.3W, and continuous short circuit protection. It is designed with an isolated output rated at 3.75kVAC for safety and complies with EMC Class B emissions standards. The operating temperature range is from -20°C to +70°C, making it versatile for different environments. The product is RoHS compliant and certified under multiple safety standards including UL60950-1 and EN60950-1.
Enclosed AC DC Converters 1 Output 24V 420mA 80 ~ 305 VAC Input
AC-DC CONVERTER, 24V, 0.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:24V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC CONVERTER 24V 10W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2107-5-ND | 87X1193 | RAC10-24SC/277 |
| Product Name | AC DC Converters | Ac-Dc Converter, 24V, 0.42A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to ? C (-4 to ? F) | |
| DC Output Current | 0.4200 amps | 0.4200 amps | |
| AC Input Voltage | 80.0 to 305.0 volts |