RECOM Power, Inc. AC DC Converters RAC10-18SK/277

Description
AC/DC CONVERTER 18V 10W
Request a Quote Datasheet
Description
AC/DC CONVERTER 18V 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 945-RAC10-18SK/277-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
945-RAC10-18SK/277-ND
AC DC Converters 945-RAC10-18SK/277-ND
AC/DC CONVERTER 18V 10W

AC/DC CONVERTER 18V 10W

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 0.56A; Power Supply Approvals Recom Power - 82AH4434 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 0.56A; Power Supply Approvals Recom Power
82AH4434
Power Supply, Ac-Dc, 18V, 0.56A; Power Supply Approvals Recom Power 82AH4434
POWER SUPPLY, AC-DC, 18V, 0.56A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 0.56A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:18V; Output Current - Output 1:560mA; Output Voltage - Output 2:-; Width:27.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-RAC10-18SK/277-ND 82AH4434
Product Name AC DC Converters Power Supply, Ac-Dc, 18V, 0.56A; Power Supply Approvals Recom Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F)
DC Output Current 0.5600 amps 0.5600 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details